EN
  • EN
  • DE

CM8064601483535

Part No CM8064601483535
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-4160T (3M Cache, 3.10 GHz) SR1PH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954213-CM8064601483535
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601483535 CAD Model

Description

The CM8064601483535 is an embedded processor manufactured by Intel. These processors are specifically designed for applications that require high performance, reliability, and long-term availability. They balance processing power with energy efficiency, making them suitable for a variety of demanding tasks in various environments.

Applications

  • Industrial automation
  • Medical imaging equipment
  • Digital surveillance systems
  • Gaming platforms
  • Network security appliances

Features

  • High Core Count: Offers multiple cores for parallel processing and improved multitasking capabilities.
  • Integrated Graphics Processing Unit (GPU): Provides integrated graphics for visual applications without the need for a discrete graphics card.
  • Low Power Consumption: Optimized for power efficiency to minimize energy consumption and heat generation.
  • Extended Temperature Range: Designed to operate reliably in a wide range of temperatures, suitable for harsh environments.
  • Embedded Lifecycle Support: Ensures long-term availability and support, critical for embedded applications.

Benefits

  • Increased Performance: High core count enables faster processing of complex tasks and improved overall system performance.
  • Reduced System Cost: Integrated GPU eliminates the need for a separate graphics card, reducing overall system cost and complexity.
  • Energy Efficiency: Low power consumption reduces energy costs and minimizes the need for extensive cooling solutions.
  • Reliable Operation: Extended temperature range ensures reliable operation in demanding environments.
  • Long-Term Availability: Embedded lifecycle support guarantees a stable supply for long-term deployments.

Details

The CM80646 prefix indicates that this processor is likely part of the 4th Generation Intel Core processor family, based on the Haswell microarchitecture. Specific details like clock speed, cache size, and TDP can be found in Intel's product documentation, using the full part number CM8064601483535. The processor is packaged in a BGA (Ball Grid Array) for direct surface mounting on a motherboard. The integrated GPU supports features such as DirectX and OpenGL for improved graphics performance. The processor also supports various I/O interfaces, including PCIe, USB, and SATA, enabling it to connect to a wide range of peripherals. This processor is geared toward applications that need a robust solution in demanding environments. To find the precise details on the product, it is necessary to look up the Intel ARK database.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess