EN
  • EN
  • DE

CW8064701486707

Part No CW8064701486707
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-4100M (3M Cache, 2.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954102-CW8064701486707
Series *
Ultra Librarian 3D Model Ultra Librarian CW8064701486707 CAD Model

Description

The Intel CW8064701486707 is an embedded microprocessor designed for industrial and embedded systems requiring a combination of performance, reliability, and power efficiency. As part of Intel's embedded product line, it aims to provide long-term availability and support for critical applications.

Applications

  • Industrial automation
  • Transportation systems
  • Digital signage
  • Gaming machines
  • Retail point-of-sale systems

Features

  • High-performance processing capabilities
  • Integrated graphics for display support
  • Support for various operating systems
  • Enhanced security features
  • Wide operating temperature range

Benefits

  • Improved system responsiveness
  • Rich multimedia experience
  • Flexibility in software development
  • Protection against unauthorized access
  • Reliable operation in harsh environments

Additional Details

The CW8064701486707 includes a specific core configuration, clock speed, and cache size optimized for its intended applications. It is designed to deliver a balance of performance and power efficiency. The processor supports a range of I/O interfaces, allowing for connectivity with diverse peripherals and sensors. Its thermal design is optimized for efficient heat dissipation, ensuring stable operation even in demanding environments. It also incorporates advanced power management features to minimize energy consumption. Key specifications like TDP (Thermal Design Power), supported memory types, and integrated graphics performance are available in Intel's official product documentation. The processor is manufactured using a specific process technology to achieve the desired performance and power characteristics. Its embedded nature also implies long-term availability and support, critical for industrial and long-lifecycle applications. The CW8064701486707 is likely a BGA (Ball Grid Array) package for surface mount soldering on PCBs. The 'CW' prefix indicates that it is a tray (bulk) packaged processor for OEMs.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess