EN
  • EN
  • DE

DW82801JDO.SLJZA

Part No DW82801JDO.SLJZA
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002435-DW82801JDO.SLJZA
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DW82801JDO.SLJZA CAD Model

Description

The DW82801JDO, also known as the ICH4, is an I/O Controller Hub (ICH) from Intel. As a key component of a chipset, it manages communication between the CPU and various peripheral devices connected to the motherboard. The 'SLJZA' code is an Intel sSpec number, indicating specific manufacturing and revision details.

Applications:

  • Desktop computers: As part of the chipset on the motherboard, facilitating communication between the CPU, memory, graphics card, and other peripherals.
  • Embedded systems: In some embedded applications requiring PC-compatible I/O interfaces.
  • Legacy systems: Found in older computer systems based on Intel chipsets.
  • Industrial PCs: Providing I/O connectivity in industrial computing platforms.

Features:

  • Integrated USB 2.0 controller: Provides high-speed USB connectivity for peripherals.
  • Integrated IDE controller: Supports parallel ATA (PATA) hard drives and optical drives.
  • Integrated audio controller: Provides audio output capabilities.
  • LPC interface: Supports legacy I/O devices such as serial and parallel ports.
  • PCI interface: Allows connection of PCI expansion cards.

Benefits:

  • Centralized I/O management: Streamlines communication between the CPU and peripherals.
  • Enhanced system performance: Improves data transfer rates and reduces latency.
  • Reduced system cost: Integrates multiple I/O functions into a single chip.
  • Simplified motherboard design: Reduces the complexity of the motherboard layout.
  • Improved system compatibility: Ensures compatibility with a wide range of peripheral devices.

The ICH4 typically supports features like AC'97 audio, multiple USB 2.0 ports, and enhanced IDE capabilities. Refer to the Intel documentation for the specific chipset the DW82801JDO.SLJZA is part of for detailed specifications and compatibility information. The Intel 845/850/860 series chipsets are examples of those it would typically be paired with.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess