EN
  • EN
  • DE

E28F004BX-T60

Part No E28F004BX-T60
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056629-E28F004BX-T60
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E28F004BX-T60 CAD Model

Description

The E28F004BX-T60 is a 4-Mbit (512 K x 8) Flash memory device manufactured by Intel. It is part of Intel's older generation of flash memory products, designed for embedded systems and applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Storing firmware and configuration data in embedded devices.
  • Industrial Control Systems: Holding critical program code and data for industrial automation equipment.
  • Networking Equipment: Storing boot code and configuration parameters for routers and switches.
  • Medical Devices: Providing non-volatile storage for medical instruments.
  • Automotive Electronics: Storing calibration data and software updates in automotive control units.

Features:

  • 4-Mbit Capacity: Provides 512 K x 8 bits of non-volatile storage.
  • CMOS Technology: Low power consumption for extended battery life in portable devices.
  • Sector Erase Architecture: Allows for selective erasure of memory blocks.
  • Fast Read Access Time: Enables quick retrieval of stored data.
  • Write Protection: Prevents accidental overwriting of critical data.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Read Access: Improves system performance by reducing data retrieval time.
  • Selective Erasure: Allows for efficient memory management.
  • Data Protection: Prevents accidental data loss.

The E28F004BX-T60 operates on a single 5V power supply. It features a typical read access time of 60 ns. The device supports sector erase and chip erase operations. The operating temperature range is typically from -40°C to +85°C. For detailed specifications, timing diagrams, and application notes, refer to the official Intel datasheet for the E28F004BX series.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess