EN
  • EN
  • DE
  • IT

E28F008S5-120

Part No E28F008S5-120
Manufacturer Intel
Catalog END - OF - LIFE
Description BYTE-WIDE SMART 5 FlashFile MEMORY FAMILY 4, 8, AND 16 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1170535-E28F008S5-120
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E28F008S5-120 CAD Model

Description

The E28F008S5-120 is an 8-Mbit (1M x 8) Flash Memory device manufactured by Intel. This device is a NOR Flash memory, offering fast read access times and in-system programmability. It is designed for applications requiring non-volatile storage of code and data, such as embedded systems, microcontrollers, and portable devices. Being an end-of-life product, it is typically found in legacy systems or for replacement purposes in existing designs.

Applications:

  • Embedded Systems: Storing boot code, application code, and configuration data.
  • Microcontrollers: Providing non-volatile memory for program execution and data storage.
  • Portable Devices: Used in older portable devices for storing firmware and user data.
  • Industrial Control Systems: Retaining critical system parameters and operational code.

Features:

  • NOR Flash Technology: Offers fast random read access times, suitable for code execution directly from memory.
  • In-System Programmability: Allows for programming and reprogramming of the memory while it is installed in the system.
  • 8-Mbit Capacity: Provides 8 Megabits (1 Megabyte) of non-volatile storage.
  • Page Mode Operation: Supports page mode operation for faster data transfers.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • Flexible Programming: Allows for easy updates and modifications of stored code and data.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Operation: Extends battery life in portable devices.

Additional Details:

The E28F008S5-120 has a typical access time of 120ns. It operates on a single 5V power supply. The device supports various programming algorithms for writing and erasing data. As an end-of-life product, it is important to consider alternative solutions for new designs. Refer to the Intel datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess