EN
  • EN
  • DE

EP1C12F256I6N

Part No EP1C12F256I6N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135943-EP1C12F256I6N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1C12F256I6N CAD Model

Description

The Intel EP1C12F256I6N is a Field-Programmable Gate Array (FPGA) from the Cyclone series. This FPGA offers a flexible and cost-effective solution for implementing custom digital logic circuits. It is designed for a wide range of applications, from prototyping to production, where programmability and performance are critical.

Applications

  • Industrial Control Systems: Implementing custom control algorithms and interfaces for industrial equipment.
  • Communication Systems: Used in signal processing, data encoding/decoding, and protocol implementation for communication devices.
  • Image and Video Processing: Performing real-time image and video processing tasks, such as filtering, enhancement, and compression.
  • Automotive Systems: Implemented in advanced driver-assistance systems (ADAS), infotainment, and engine control units (ECUs).
  • Aerospace and Defense: Used in radar systems, navigation systems, and avionics equipment.

Features

  • 12,060 Logic Elements (LEs): Provides a substantial amount of programmable logic for implementing complex digital circuits.
  • 288 Kbits of Embedded Memory: Includes on-chip memory blocks for storing data and coefficients.
  • 185 User I/O Pins: Offers a large number of input/output pins for interfacing with external devices.
  • Clock Management: Features flexible clock management circuitry for generating and distributing clock signals.
  • Phase-Locked Loops (PLLs): Includes PLLs for frequency synthesis and clock synchronization.
  • Configuration Options: Supports various configuration methods, including JTAG, AS, and PS modes.
  • Package: Available in a 256-pin FineLine BGA (FBGA) package.
  • Operating Temperature: Industrial temperature range (-40°C to +100°C).

Benefits

  • Flexibility: Allows for custom digital logic implementation, enabling rapid prototyping and design iterations.
  • Performance: Provides high-speed performance for demanding applications.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing custom digital logic circuits.
  • Integration: Integrates logic, memory, and I/O resources into a single device.
  • Time to Market: Reduces time to market by enabling rapid prototyping and design verification.

Additional Details

The EP1C12F256I6N FPGA is typically programmed using Intel's Quartus Prime software. It supports various hardware description languages (HDLs), such as VHDL and Verilog. The device operates on a core voltage of 1.2V. It includes features such as hot-socketing and dynamic reconfiguration. The datasheet provides detailed information about the device's electrical characteristics, timing specifications, and power consumption.

You May Also Be Interested in

Panjit
Need more? Email Us
Holtek
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess