EN
  • EN
  • DE

EP1C3T144I8N

Part No EP1C3T144I8N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221822-EP1C3T144I8N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1C3T144I8N CAD Model

Description

The EP1C3T144I8N is a member of the Cyclone series of Field Programmable Gate Arrays (FPGAs) manufactured by Intel (formerly Altera). These FPGAs are designed for a wide range of applications requiring programmable logic, such as digital signal processing, embedded control, and custom logic implementation. The Cyclone series is known for its low cost and low power consumption, making it suitable for cost-sensitive and power-constrained applications.

Applications

  • Embedded Systems: Used in embedded systems for custom logic implementation and control.
  • Digital Signal Processing (DSP): Employed in DSP applications for signal processing algorithms.
  • Industrial Automation: Utilized in industrial control systems for programmable logic and control.
  • Medical Devices: Used in medical devices for custom logic implementation and control.
  • Consumer Electronics: Implemented in consumer electronics for custom logic and control functions.

Features

  • FPGA Architecture: Features a programmable logic architecture, allowing for custom logic implementation.
  • Low Cost: Designed for low cost, making it suitable for cost-sensitive applications.
  • Low Power: Features low power consumption, extending battery life in portable devices.
  • On-Chip Memory: Integrates on-chip memory for data storage and processing.
  • I/O Interfaces: Provides various I/O interfaces for communication with external devices.
  • 144-Pin TQFP Package: Available in a 144-pin TQFP (Thin Quad Flat Pack) package.

Benefits

  • Flexibility: Allows for custom logic implementation, providing flexibility in system design.
  • Low Cost: Reduces system cost, making it suitable for cost-sensitive applications.
  • Low Power: Extends battery life in portable devices.
  • Fast Prototyping: Enables fast prototyping of custom logic designs.
  • Reconfigurability: Allows for reconfiguring the logic design after deployment.

Additional Details

The EP1C3T144I8N FPGA is programmed using hardware description languages (HDLs) such as VHDL or Verilog. Intel provides software tools, such as Quartus Prime, for designing, simulating, and programming the FPGA. The 'I8N' likely indicates an industrial temperature range and lead-free package. The specific number of logic elements and memory size varies depending on the specific device variant.

You May Also Be Interested in

Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
TA-I
Lowest to $0.1194
Murata Electronics North America
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess