EN
  • EN
  • DE

EP20K100TC144-2X

Part No EP20K100TC144-2X
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Number of Gates 100000
Number of Logic Blocks (LABs) 4160
RoHS Compliant
Win Source Part Number 1212528-EP20K100TC144-2X
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP20K100TC144-2X CAD Model

Description

The Intel EP20K100TC144-2X is a Field Programmable Gate Array (FPGA) belonging to the APEX 20K family. It is engineered for high-performance and high-density applications requiring a flexible, programmable logic solution. This FPGA is designed to provide a wide range of logic resources, memory, and I/O options, making it suitable for complex digital systems.

Applications

  • Telecommunications: Used in network infrastructure equipment, such as routers and switches, for high-speed data processing and signal management.
  • Data Processing: Employed in servers, storage systems, and data acquisition equipment for accelerating complex algorithms and managing data flow.
  • Industrial Automation: Integrated into industrial controllers, machine vision systems, and robotics for real-time control and high-speed data analysis.
  • Medical Imaging: Utilized in medical imaging equipment, such as MRI and CT scanners, for image processing and data management.
  • Aerospace and Defense: Applied in radar systems, communication systems, and guidance systems requiring high performance and reliability.

Features

  • 100,000 Usable Gates: Provides a high logic density suitable for complex digital designs.
  • Embedded Memory Blocks: Offers on-chip memory resources for data storage and processing, enhancing system performance.
  • 144-Pin TQFP Package: Provides a compact form factor for space-constrained applications.
  • High-Speed I/O Interfaces: Supports various I/O standards for seamless connectivity to external devices.
  • In-System Reconfigurability: Allows for dynamic updates and modifications to the design without removing the device from the system.
  • Advanced Clock Management: Includes clock synthesis and distribution features for precise timing control.

Benefits

  • High Performance: Delivers high-speed processing and low latency for demanding applications.
  • Design Flexibility: Enables designers to implement custom logic functions and adapt to evolving requirements.
  • Cost-Effectiveness: Offers a cost-efficient solution for high-density programmable logic applications.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of complex digital systems.
  • Enhanced System Reliability: Provides robust operation in harsh environments with advanced error detection and correction features.

Additional Details

The EP20K100TC144-2X requires a specific power supply configuration. It supports various I/O standards, allowing for integration with a wide array of external devices. The device can be programmed using Intel's Quartus II software. The APEX 20K family is characterized by its high performance and density, making it a suitable choice for applications requiring sophisticated logic implementation. The "-2X" suffix typically indicates a specific speed grade or temperature range, so this parameter is important to consider based on the operating environment.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess