Products specifications Report Issue?

Case / Package FBGA
RoHS Non-Compliant
Win Source Part Number 1211779-EP2C35F484I7N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2C35F484I7N CAD Model

Description

The EP2C35F484I7N is a Cyclone II series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It offers a balance of performance, cost-effectiveness, and power efficiency, making it suitable for a variety of applications. As an FPGA, it provides a reprogrammable hardware platform that allows designers to implement custom digital logic circuits and algorithms.

Applications

  • Industrial Control Systems: Motor control, process automation, and robotics.
  • Embedded Systems: Data acquisition, control systems, and sensor processing.
  • Image and Video Processing: Video encoding, decoding, and display processing.
  • Consumer Electronics: Gaming consoles, digital cameras, and audio processing.
  • Automotive Systems: Driver assistance systems, infotainment, and engine control.
  • Communication Systems: Wireless communication, networking equipment, and signal processing.

Features

  • Cost-Effective Solution: Provides a low-cost alternative to ASICs for various applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for portable and battery-powered devices.
  • Embedded Memory Blocks: Includes embedded memory for data storage and processing.
  • Dedicated DSP Blocks: Features digital signal processing (DSP) blocks for efficient signal processing.
  • Flexible I/O Options: Supports a wide range of I/O standards and interfaces.
  • Reprogrammable Architecture: Allows for in-system reconfiguration and design updates.

Benefits

  • Customizable Logic: Enables the implementation of custom digital logic circuits and algorithms tailored to specific application requirements.
  • Reduced Development Time: Allows for rapid prototyping and design iteration, shortening the development cycle.
  • Cost Savings: Offers a cost-effective solution compared to ASICs, especially for low to medium volume production.
  • Power Efficiency: Reduces power consumption, extending battery life in portable applications.

Additional Details

The EP2C35F484I7N contains approximately 35,000 logic elements (LEs), several hundred kilobytes of embedded memory, and a large number of I/O pins. The F484 denotes the package type, typically a fine-pitch ball grid array (FBGA) with 484 pins. The I7 indicates an industrial temperature grade and specific speed grade of the device. The N often represents a lead-free package. Cyclone II devices feature phase-locked loops (PLLs) for clock management and support various I/O standards, including LVDS, HSTL, and SSTL. Designers use Intel's Quartus Prime software for design entry, simulation, and programming of these FPGAs.

You May Also Be Interested in

American Hakko Products, Inc.
Need more? Email Us
ECAD model for FR301-82
Omron
Power PCB Relay
Need more? Email Us
ECAD model for G5NB-1A-E-HA-DC12(N)(A)
Renesas Electronics America
AC/DC Controller Single-OUT 45W 8-Pin SOIC T/R
Lowest to $0.5706
ECAD model for IW1797-32
ACX
Need more? Email Us
ECAD model for HI0603-1C5N6SNT
SOSHIN
Need more? Email Us
ECAD model for HMD904D-T
ISSI, Integrated Silicon Solution Inc
Automotive (tc: -40 to +105C), 1G, 1.8V, DDR2, 64MX16, 400MHZ
Need more? Email Us
ECAD model for IS46DR16640A-25DBLA2
Panjit
Need more? Email Us
ECAD model for GLZJ15B _R1 _10001
Panjit
SOD-123FL, SUPER / Diode Standard 200 V 1A Surface Mount SOD-123FL
Lowest to $0.0591
ECAD model for ES1002FL_R1_00001
Murata Electronics North America
Need more? Email Us
ECAD model for GCM21BR11H223JA01L

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention