EN
  • EN
  • DE

EP2S15F484I5N

Part No EP2S15F484I5N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024522-EP2S15F484I5N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP2S15F484I5N CAD Model

Description

The EP2S15F484I5N is an Intel Stratix II FPGA (Field-Programmable Gate Array). This FPGA is designed for high-performance and high-density applications, offering a versatile platform for custom logic implementation.

Applications:

  • Digital Signal Processing (DSP): Implementing complex algorithms for signal processing applications.
  • Image and Video Processing: Accelerating image and video processing tasks.
  • Networking: Implementing high-speed communication protocols and custom network interfaces.
  • Industrial Automation: Controlling machinery and automating industrial processes.
  • Aerospace and Defense: Implementing custom logic for mission-critical systems.

Features:

  • 14,400 Logic Elements (LEs): Provides a high level of logic density for complex designs.
  • 576 Kbits of RAM: Offers on-chip memory for data storage and processing.
  • 168 Multipliers: Enables high-performance arithmetic operations.
  • Global Clock Networks: Facilitates synchronous design and high-speed operation.
  • 484-Pin FineLine BGA Package: Provides a compact and robust package for surface mount assembly.

Benefits:

  • High Performance: Stratix II architecture delivers high-speed performance for demanding applications.
  • Flexibility: FPGA technology allows for custom logic implementation and design modifications.
  • Integration: Combines logic, memory, and multipliers in a single device.
  • Reduced Time-to-Market: Programmable logic allows for rapid prototyping and development.
  • Cost-Effectiveness: Reduces system cost by integrating multiple functions into a single device.

The EP2S15F484I5N features a core voltage of 1.2V and supports a wide range of I/O standards. It includes advanced features such as dynamic reconfiguration and partial reconfiguration. The device is available in a 484-pin FineLine BGA package. Detailed technical specifications, including power consumption, timing characteristics, and package dimensions, are available in the official Intel Stratix II FPGA datasheet.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3462
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess