EN
  • EN
  • DE

EP3C120F780I7NSZ

Part No EP3C120F780I7NSZ
Manufacturer Intel
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232173-EP3C120F780I7NSZ
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP3C120F780I7NSZ CAD Model

Description

The EP3C120F780I7NSZ is a Cyclone III series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It is designed for low-power, cost-sensitive applications that require moderate logic density and performance. This FPGA offers a good balance of features, making it suitable for a wide range of applications.

Applications

  • Industrial control systems
  • Motor control
  • Image processing
  • Consumer electronics
  • Automotive applications

Features

  • Logic Elements: Provides a moderate number of logic elements for implementing digital circuits.
  • Memory Blocks: Includes embedded memory blocks for on-chip data storage.
  • I/O Pins: Offers a high number of I/O pins for interfacing with external devices.
  • Clock Management: Flexible clock management circuitry for precise timing control.
  • Configuration: Configured via external configuration devices or through on-chip memory.
  • Package: FineLine BGA (FBGA) package for high-density board mounting.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.

Benefits

  • Low Power: Reduces power consumption, extending battery life and minimizing heat dissipation.
  • Cost-Effectiveness: Provides a cost-effective solution for high-volume production.
  • Flexibility: Allows for custom hardware implementations tailored to specific application requirements.
  • Integration: Integrates logic, memory, and I/O resources on a single chip, reducing system complexity.
  • Reduced Time-to-Market: Programmable logic allows for rapid prototyping and design iterations.

Technical Specifications

The EP3C120F780I7NSZ Cyclone III FPGA features a 1.2V core voltage. Detailed specifications regarding logic capacity, memory size, and I/O capabilities are available in the Intel Cyclone III series datasheets.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Holtek
Need more? Email Us
Nichicon
Need more? Email Us
TA-I
Lowest to $0.1194
Hitachi, Ltd
Need more? Email Us
Panjit
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess