EN
  • EN
  • DE
  • IT

EP3C80U484C8N

Part No EP3C80U484C8N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 295 I/O 484UBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features series Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA
Manufacturer Intel
Series Cyclone® III
Package Tray
Number of I/O 295
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-FBGA
Case / Package 484-UBGA (19x19)
Family Name EP3C80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number -544-2564, 966959, 544-2564
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918287-EP3C80U484C8N
Ultra Librarian 3D Model Ultra Librarian EP3C80U484C8N CAD Model

Description

The EP3C80U484C8N is a member of the Cyclone III FPGA family from Intel (formerly Altera). These FPGAs are characterized by their low cost and low power consumption, making them suitable for a variety of embedded applications. The 'EP3C80' indicates a device with approximately 80,000 logic elements. 'U484' designates a 484-pin Ultra FineLine BGA (UBGA) package. 'C8N' denotes the temperature and speed grade, typically indicating an industrial temperature range and lead-free compliance.

Applications

  • Industrial control systems
  • Medical imaging equipment
  • Automotive electronics
  • Broadcast video systems
  • Test and measurement instruments

Features

  • 79,040 logic elements (LEs): Provides a large amount of programmable logic for complex designs.
  • 484-pin UBGA package: Offers a compact form factor for space-constrained applications.
  • 4,032 Kbits of embedded memory: Allows for on-chip data storage and processing.
  • 288 embedded multipliers: Enables high-performance digital signal processing (DSP) capabilities.
  • Four phase-locked loops (PLLs): Provides flexible clock generation and management.
  • High-speed I/O interfaces: Supports various communication protocols for interfacing with external devices.

Benefits

  • High performance: Offers sufficient processing power for demanding applications.
  • Low power consumption: Minimizes power dissipation and extends battery life in portable devices.
  • Cost-effectiveness: Provides a balance of features and price for budget-conscious designs.
  • Design flexibility: Allows for custom hardware implementation of complex algorithms.
  • Fast time-to-market: Enables rapid prototyping and development of new products.

Additional Details

The EP3C80U484C8N FPGA operates at a core voltage of 1.2V, contributing to its low power consumption. The device includes a configurable interconnect architecture that allows for flexible routing of signals between logic elements. The embedded memory blocks can be configured as RAM, ROM, or FIFO. The multipliers provide dedicated hardware for performing multiplication, accumulation, and other DSP operations. The PLLs can generate multiple clock frequencies from a single input clock. The I/O interfaces support various standards, including LVDS, HSTL, and SSTL. Development of designs for the EP3C80U484C8N is typically done using Intel's Quartus Prime software. This software provides a comprehensive suite of tools for design entry, synthesis, place and route, and simulation. It also includes a library of pre-built IP cores that can be used to accelerate development.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess