EN
  • EN
  • DE

EP4SGX70HF35I2N

Part No EP4SGX70HF35I2N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230031-EP4SGX70HF35I2N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP4SGX70HF35I2N CAD Model

Description

The Intel EP4SGX70HF35I2N is a high-performance Stratix IV GX FPGA (Field Programmable Gate Array) designed for demanding applications requiring significant logic density, high-speed serial connectivity, and advanced features. This FPGA is part of the Stratix IV family, known for its balance of performance, power efficiency, and cost-effectiveness.

Applications:

  • High-speed data acquisition systems: Used in applications where rapid data capture and processing are critical.
  • Telecommunications infrastructure: Employed in network switches, routers, and other telecom equipment.
  • Military and aerospace systems: Suitable for radar processing, signal intelligence, and other high-reliability applications.
  • High-performance computing: Used as an accelerator in specialized computing tasks.
  • Video processing: Found in high-end video processing equipment, including broadcast and medical imaging systems.

Features:

  • Logic Elements: Features a high density of logic elements, allowing for complex digital circuit implementation.
  • High-Speed Serial Transceivers: Includes multiple GX transceivers supporting various protocols such as PCIe, Serial RapidIO, and Gigabit Ethernet.
  • Memory Interfaces: Supports various memory interfaces, including DDR3 and QDRII, enabling high-bandwidth data access.
  • DSP Blocks: Integrated DSP blocks provide hardware acceleration for signal processing algorithms.
  • Clock Management: Advanced clock management features ensure precise timing and synchronization.
  • Configuration Options: Supports various configuration modes, including active serial and passive serial.
  • Security Features: Includes features for secure configuration and intellectual property protection.

Benefits:

  • High Performance: Delivers excellent performance for demanding applications due to its high logic density and advanced features.
  • Flexibility: Offers a high degree of flexibility, allowing designers to implement custom logic circuits.
  • Integration: Integrates multiple functions into a single device, reducing system complexity and cost.
  • Time-to-Market: Enables rapid prototyping and development, shortening time-to-market.
  • Power Efficiency: Provides a balance of performance and power efficiency, making it suitable for power-sensitive applications.

Additional Details:

The EP4SGX70HF35I2N is typically packaged in a high pin-count flip-chip ball grid array (FCBGA) package. It requires a robust power supply system and careful thermal management to ensure reliable operation. Detailed specifications regarding voltage requirements, operating temperature ranges, and timing parameters can be found in the Intel Stratix IV GX FPGA documentation.

This FPGA is designed to be programmed using Intel's Quartus Prime software, which provides a comprehensive development environment for designing, simulating, and implementing FPGA designs. The software supports various hardware description languages (HDLs) such as VHDL and Verilog, as well as high-level synthesis (HLS) tools.

You May Also Be Interested in

NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Murata Electronics North America
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
TE Connectivity
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess