The EPM3128ATC100-10S is a MAX 3000A family Complex Programmable Logic Device (CPLD) from Intel (formerly Altera). This device offers a combination of high performance, low cost, and ease of use, making it suitable for a wide range of applications in various industries.
Applications
- Address decoding
- Glue logic replacement
- Peripheral control
- State machine implementation
- Interface bridging
Features
- 128 Macrocells: Provides a substantial amount of logic resources for complex designs.
- 100-Pin TQFP Package: Offers a compact footprint and ease of surface mounting.
- In-System Programmability (ISP): Allows for on-board programming and reconfiguration.
- Fast Propagation Delay: 10ns propagation delay ensures high-speed operation.
- 5.0V Operation: Operates on a standard 5.0V power supply.
Benefits
- Design Flexibility: Allows for implementation of complex logic functions.
- Reduced Board Space: Compact package minimizes board footprint.
- Simplified Prototyping: ISP enables rapid design iteration and debugging.
- High Performance: Fast propagation delay enables high-speed system operation.
- Cost-Effective Solution: Provides a cost-efficient alternative to discrete logic.
Additional Details
The EPM3128ATC100-10S CPLD is based on a Programmable AND array and a fixed OR array architecture. It offers a high degree of integration, reducing the need for multiple discrete components. The device can be programmed using Altera's Quartus II software. The operating temperature range is typically from 0°C to 70°C. The in-system programmability feature significantly reduces development time and allows for field upgrades. This CPLD is well-suited for applications requiring a combination of high performance, flexibility, and ease of use.