EN
  • EN
  • DE

SN65HVD09IDGGREP

Part No SN65HVD09IDGGREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 9/9 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 9/9
Duplex Half
Receiver Hysteresis 45 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 65HVD09
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669976-SN65HVD09IDGGREP
Ultra Librarian 3D Model Ultra Librarian SN65HVD09IDGGREP CAD Model

Description

Product Overview: Texas Instruments SN65HVD09IDGGREP

The SN65HVD09IDGGREP is a robust differential transceiver from Texas Instruments, designed to meet the stringent requirements of industrial communication systems. This device falls under the broad category of RS-485/RS-422 transceivers and is specifically engineered to operate in harsh environments where standard electronic components might fail.

Key Features

  • Extended Temperature Range: The SN65HVD09IDGGREP is characterized for operation from -55°C to 125°C, making it suitable for extreme temperature environments.
  • Robustness: With its enhanced electrostatic discharge (ESD) protection, the device can withstand ESD events, ensuring reliability and longevity in the field.
  • High-Speed Data Transmission: It supports signaling rates up to 10 Mbps, allowing for fast data transfer which is essential for modern industrial applications.
  • Differential Design: The differential bus architecture offers improved noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Fail-Safe Receiver: The fail-safe receiver remains in a high state if the bus is inactive, shorted, or terminated but not driven, which helps prevent false signals during loss of signal conditions.
  • Low Power Consumption: It is designed for low power consumption, which is beneficial for power-sensitive applications.

Applications

The SN65HVD09IDGGREP is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Process control networks
  • Telecommunication systems

Package and Quality

Encased in a 16-pin TSSOP (Thin Shrink Small Outline Package), the SN65HVD09IDGGREP offers a compact footprint for space-constrained applications. It also adheres to Texas Instruments' standards for enhanced product (EP) which includes baseline control, extended temperature, and product change notification, ensuring consistent performance and reliability.

Overall, the SN65HVD09IDGGREP from Texas Instruments stands as a testament to the company's commitment to providing high-quality, durable, and reliable components for critical industrial applications.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7737 $74.7737
2+ $61.3528 $122.7056
3+ $59.4356 $178.3068
4+ $57.5183 $230.0732
5+ $55.6010 $278.0050
7+ $49.8492 $348.9444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess