EN
  • EN
  • DE

EPM7032AETI144-7

Part No EPM7032AETI144-7
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192349-EPM7032AETI144-7
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM7032AETI144-7 CAD Model

Description

The EPM7032AETI144-7 is a complex programmable logic device (CPLD) from Intel's MAX 7000A family. These devices provide high-performance, general-purpose logic integration for a wide range of applications. The EPM7032AETI144-7 offers a balance of speed, density, and features, making it suitable for implementing various digital logic functions.

Applications:

  • Address decoding
  • Glue logic
  • Peripheral control
  • State machines
  • Small interface controllers

Features:

  • 32 macrocells: Provides a moderate amount of programmable logic for implementing various functions.
  • 44 pins: Enables complex circuitry within a small device.
  • Programmable interconnect array (PIA): Allows flexible routing of signals between macrocells.
  • In-system programmability (ISP): Facilitates easy design iteration and updates.
  • High-speed performance: Allows for fast and efficient operation in demanding applications.
  • Advanced features such as programmable clocks and I/O standards: Offers flexibility in system design.

Benefits:

  • Reduced component count: Integrates multiple logic functions into a single device, saving board space and cost.
  • Increased design flexibility: Allows designers to customize logic functions to meet specific application requirements.
  • Improved system performance: Enables faster and more efficient operation compared to discrete logic solutions.
  • Faster time-to-market: Simplifies the design process and reduces development time.
  • Reduced power consumption: Can contribute to lower system power requirements.

Additional Details:

The EPM7032AETI144-7 utilizes CMOS EPROM technology, offering non-volatile storage of configuration data. It supports various I/O standards and offers flexible clocking options. The device operates over a specified temperature range and is available in a TQFP (Thin Quad Flat Pack) package for surface mount assembly. The -7 indicates a specific speed grade within the EPM7032AE series.

You May Also Be Interested in

Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Panjit
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess