EN
  • EN
  • DE

EPM7064AETC44-10T

Part No EPM7064AETC44-10T
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189518-EPM7064AETC44-10T
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM7064AETC44-10T CAD Model

Description

The EPM7064AETC44-10T is a Complex Programmable Logic Device (CPLD) from Intel's MAX 7000A family. This CPLD is designed to provide high-performance, general-purpose logic integration suitable for various applications. It offers a balance between speed, density, and advanced features.

Applications:

  • Address decoding
  • Glue logic
  • Peripheral controllers
  • State machine implementation
  • Small interface controllers
  • Timing control

Features:

  • 64 Macrocells: Enables the implementation of moderately complex logic functions.
  • 44-Pin TQFP Package: Compact form factor suitable for space-constrained applications.
  • In-System Programmability (ISP): Allows for easy design modification and updates without removing the device from the board.
  • High-Speed Performance: Provides fast and efficient operation for demanding applications.
  • Programmable Ground and Output Enable Pins: Offers flexible I/O configuration.
  • Advanced Feature Set: Includes programmable clocks, I/O standards, and enhanced routing capabilities.

Benefits:

  • Reduced Component Count: Integrates multiple logic functions into a single device, saving board space and reducing overall system cost.
  • Increased Design Flexibility: Allows designers to customize logic functions to meet specific application requirements.
  • Improved System Performance: Offers faster and more efficient operation compared to discrete logic solutions.
  • Faster Time-to-Market: Simplifies the design process and reduces development time.
  • Lower Power Consumption: Contributes to lower overall system power requirements.

Additional Details:

The EPM7064AETC44-10T utilizes CMOS EPROM technology for non-volatile storage of configuration data. It supports multiple I/O standards and offers flexible clocking options. The "-10" denotes a specific speed grade within the MAX 7000A family, and the "T" indicates a specific temperature range. This device is commonly used in applications requiring reliable and programmable logic solutions.

You May Also Be Interested in

Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hanrun
Lowest to $0.8712
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
PCA ELECTRONICS INC.
Need more? Email Us
Holtek
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess