EN
  • EN
  • DE

EP3C120F780I8N

Part No EP3C120F780I8N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190102-EP3C120F780I8N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP3C120F780I8N CAD Model

Description

The EP3C120F780I8N is a Field Programmable Gate Array (FPGA) from Intel's Cyclone III family. Cyclone III FPGAs are designed to provide a combination of low cost, low power, and high functionality, making them suitable for a wide range of applications. This particular part features 120,000 logic elements and is packaged in a 780-pin FineLine BGA (FBGA) package. Intel (formerly Altera) is a leading provider of programmable logic solutions.

Applications

  • Industrial Automation: Used in industrial control systems for custom logic and real-time processing.
  • Automotive Systems: Employed in automotive applications for advanced driver-assistance systems (ADAS) and infotainment systems.
  • Medical Imaging: Utilized in medical imaging equipment for image processing and analysis.
  • Video Processing: Implemented in video processing applications for encoding, decoding, and scaling.
  • Communications Equipment: Used in communication systems for protocol implementation and signal processing.

Features

  • 120,000 Logic Elements: Provides a large number of logic elements for complex designs.
  • Embedded Memory: Integrates on-chip memory blocks for data storage and processing.
  • DSP Blocks: Includes dedicated DSP blocks for efficient signal processing.
  • Clock Management: Features flexible clock management circuitry for timing control.
  • I/O Interfaces: Provides a variety of I/O interfaces for communication with external devices.
  • 780-Pin FBGA Package: Available in a 780-pin FineLine BGA package.
  • Industrial Temperature Range: Operates over an industrial temperature range.

Benefits

  • High Performance: Provides high performance for demanding applications.
  • Flexibility: Allows for custom logic implementation, providing flexibility in system design.
  • Low Power: Features low power consumption, extending battery life in portable devices and reducing system power requirements.
  • Fast Prototyping: Enables fast prototyping of custom logic designs.
  • Reconfigurability: Allows for reconfiguring the logic design after deployment.

Additional Details

The EP3C120F780I8N FPGA is programmed using hardware description languages (HDLs) such as VHDL or Verilog. Intel's Quartus Prime software suite provides a complete development environment for designing, simulating, and implementing FPGA designs. The 'I8N' designation typically indicates an industrial temperature range and a lead-free package. The device incorporates advanced features such as dynamic power management to optimize power consumption based on the application's needs. The abundant resources and features make it suitable for complex and demanding applications.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Panjit
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess