EN
  • EN
  • DE
  • IT

FAGD1657132BA

Part No FAGD1657132BA
Manufacturer Intel
Catalog PMIC - Laser Drivers
Description SUPPORT CIRCUIT, BIPOLAR, PQFP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Intel
Package Bulk
Product Status Active
Type Laser Diode Driver
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply -4.7V ~ 5V, -4.7V ~ -5.5V
Current - Supply 75 mA
Current - Modulation 70mA
Current - Bias 50 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-LQFP Exposed Pad
Supplier Device Package 32-TQFP-EDQUAD (5x5)
Mounting Type Surface Mount
Base Product Number FAGD1657132
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 127507-FAGD1657132BA
Ultra Librarian 3D Model Ultra Librarian FAGD1657132BA CAD Model

Description

Overview of FAGD1657132BA

The FAGD1657132BA stands out for its exceptional efficiency and reliability, delivering top-tier performance for a broad range of technological applications. Its integration into your project can significantly enhance operational efficiency and reliability.

  • Features:
    • Superior efficiency
    • Compact and lightweight
    • Wide operational temperature range
  • Benefits:
    • Boosts overall system efficiency
    • Facilitates space-saving designs
    • Reliable performance in various environmental conditions
  • Applications/Projects:
    • Portable electronic devices
    • Embedded systems
    • Energy-efficient appliances
    • Advanced robotics

You May Also Be Interested in

Microchip Technology
IC LASER 3.6V 24MLF
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.7588
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.4058 $90.4058
2+ $87.5806 $175.1612
3+ $84.7553 $254.2659
4+ $81.9301 $327.7204
6+ $73.4545 $440.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess