EN
  • EN
  • DE

X9530V14IZ

Part No X9530V14IZ
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description Temperature Compensated Laser Diode Controller | IC LASR CTRLR 1CHAN 5.5V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Laser Diode Controller (Fiber Optic)
Supply Voltage (V) 3V ~ 5.5V
Supply Current 9mA
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Family Part Number X9530
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1281335-X9530V14IZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9530V14IZ CAD Model

Description

The X9530V14IZ is a laser diode controller (fiber optic) manufactured by Renesas Electronics America Inc.

  • Device Type: Laser Diode Controller (Fiber Optic)
  • Popularity: Medium
  • Packaging: Tube
  • Supply Voltage Range: 3V to 5.5V
  • Temperature Range: -40°C to 100°C
  • Maximum Supply Current: 9mA
  • Product Status: Obsolete
  • Supply and Demand Status: Limited
  • Manufacturer: Renesas Electronics America Inc.

You May Also Be Interested in

Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess