EN
  • EN
  • DE

SY88982LMG

Part No SY88982LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description 3.3V, 2.7Gbps High Current, Low Power Laser Driver for FP/DFB Lasers | IC LASER DRVR 2.7GBPS 3.6V 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Supply Voltage (V) 3V ~ 3.6V
Supply Current 48mA
Current - Modulation 90mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Mounting Style SMD
Family Part Number SY88982
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263134-SY88982LMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88982LMG CAD Model

Description

The SY88982LMG from Microchip Technology is a high-performance, low-power consumption, single 2.5V/3.3V supply, 3.2Gbps CML limiting post amplifier designed for use in fiber-optic receivers. This advanced amplifier is a crucial component in the conversion of optical signals to electrical signals, offering precision and reliability for high-speed communication systems.

Key Features

  • High Data Rates: The SY88982LMG is capable of handling data rates up to 3.2Gbps, making it ideal for applications such as Gigabit Ethernet, Fiber Channel, and SONET/SDH.
  • Adjustable Output Amplitude: The output amplitude can be adjusted via an external resistor, allowing for optimization according to the specific needs of the application.
  • Chatter-Free Loss-of-Signal (LOS) Indicator: This feature provides a stable, open-collector LOS indication, which is essential for determining the presence or absence of an optical signal without false transitions.
  • Single Power Supply: Operates from a single 2.5V or 3.3V power supply, simplifying the power design for the overall system.
  • Power Efficiency: Designed for low power consumption, the SY88982LMG helps in reducing the thermal footprint and power budget of the system.
  • Small Footprint: Available in a compact 10-pin (3x3 mm) MSOP package, it is suitable for space-constrained applications.

Applications

The SY88982LMG is suited for a variety of applications in the telecommunications and data communications industries. It is commonly used in:

  • Fiber Optic Modules and Transceivers
  • Gigabit Ethernet and Fiber Channel Systems
  • SONET/SDH Equipment
  • High-Speed Data Acquisition Systems

Performance and Quality

Microchip Technology is known for its commitment to quality and performance. The SY88982LMG is built to meet the rigorous standards required for high-speed optical networks, ensuring reliability and longevity in the field. With its advanced features and robust design, the SY88982LMG is an excellent choice for designers looking to incorporate high-speed data handling capabilities into their systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0728 $66.4368
13+ $9.0854 $118.1102
20+ $8.8015 $176.0300
28+ $8.5176 $238.4928
36+ $8.2337 $296.4132
47+ $7.3818 $346.9446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess