EN
  • EN
  • DE

FH82H370 S R405

Part No FH82H370 S R405
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059144-FH82H370 S R405
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH82H370 S R405 CAD Model

Description

The FH82H370 S R405 refers to the Intel H370 Chipset. The Intel H370 is a mainstream chipset designed for use with 8th and 9th generation Intel Core processors (Coffee Lake and Coffee Lake Refresh). As a chipset, it provides essential input/output functions and support for various peripherals.

Applications:

  • Desktop PCs: Used in mainstream desktop computers for home, office, and gaming purposes.
  • All-in-One PCs: Integrated into all-in-one computers for a streamlined design.
  • Small Form Factor PCs: Suitable for small form factor PCs where space is limited.
  • Home Theater PCs (HTPCs): Used in HTPCs for media playback and home entertainment.
  • Entry-Level Workstations: Employed in entry-level workstations for professional tasks.

Features:

  • Supports Intel 8th and 9th Generation Core Processors: Compatible with a range of Intel CPUs.
  • Integrated USB 3.1 Gen 1 Support: Provides high-speed USB connectivity.
  • Intel High Definition Audio Support: Delivers high-quality audio output.
  • Intel Rapid Storage Technology: Supports fast storage solutions, including SSDs.
  • PCI Express 3.0 Support: Offers high-bandwidth connectivity for graphics cards and other peripherals.

Benefits:

  • Enhanced Performance: Provides a stable platform for 8th and 9th generation Intel Core processors.
  • Improved Connectivity: Offers high-speed USB and PCI Express connectivity.
  • Enhanced Audio Quality: Delivers high-definition audio output.
  • Fast Storage Performance: Supports rapid storage solutions for faster boot times and application loading.
  • Reliable Platform: Provides a stable and reliable foundation for desktop PCs.

Additional Details: The H370 chipset offers a balance of features and performance for mainstream desktop computing. It supports multiple SATA ports for storage devices and provides connectivity for various peripherals. The 'S R405' likely refers to a specific stepping or revision of the chipset. Motherboards based on the H370 chipset typically offer a range of expansion slots and connectivity options, making them suitable for a variety of applications. Specific features and capabilities may vary depending on the motherboard manufacturer's implementation.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,444 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess