EN
  • EN
  • DE

X24C04DMB

Part No X24C04DMB
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Description X24C04DMB Xicor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996212-X24C04DMB
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C04DMB CAD Model

Description

The X24C04DMB is a 4Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now Renesas). It is organized as 512 x 8 bits and designed for applications requiring non-volatile data storage with the ability to be electrically erased and reprogrammed. The X24C04DMB is commonly used in various electronic systems for storing configuration settings, calibration data, and other information that needs to be retained even when power is removed.

Applications

  • Consumer Electronics
  • Industrial Controls
  • Instrumentation
  • Medical Devices
  • Automotive Electronics
  • Smart Cards

Features

  • Memory Size: 4Kbit (512 x 8)
  • Interface: I2C Serial Interface
  • Supply Voltage: 4.5V to 5.5V
  • Write Cycle Time: 5 ms (Typical)
  • Operating Temperature Range: -40°C to +85°C
  • Endurance: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Package: SOIC-8
  • RoHS Compliant: Meets environmental standards

Benefits

  • Non-Volatile Storage: Retains data without power.
  • Electrically Erasable: Can be erased and reprogrammed electrically.
  • I2C Interface: Simple serial interface for easy integration.
  • High Endurance: Can withstand a large number of erase/write cycles.
  • Long Data Retention: Data can be stored for up to 100 years.

Additional Details

The X24C04DMB uses a 2-wire I2C serial interface for communication, which simplifies interfacing with microcontrollers and other digital systems. It supports standard and fast mode I2C operation. The device features self-timed write cycles, which simplifies the write process and reduces the need for external timing components. The X24C04DMB is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for surface mount assembly. Its wide operating temperature range makes it suitable for use in harsh environments. The device's high endurance and long data retention ensure reliable data storage over a long period.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess