EN
  • EN
  • DE

FJ8066201930409

Part No FJ8066201930409
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-6200U (3M Cache, up to 2.80 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953778-FJ8066201930409
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8066201930409 CAD Model

Description

The FJ8066201930409 is an Intel embedded microprocessor, likely belonging to the Xeon or Core series designed for embedded applications. These processors are built for use in devices where processing power, reliability, and longevity are critical. They are often found in industrial, commercial, and military applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs for real-time control, data acquisition, and machine vision.
  • Networking and Communications: Implemented in network appliances, routers, switches, and security devices for packet processing, network management, and encryption/decryption.
  • Medical Equipment: Integrated into medical imaging systems, diagnostic equipment, and patient monitoring systems for data analysis, image processing, and control.
  • Digital Signage: Utilized in digital signage players, kiosks, and interactive displays for content rendering, media playback, and system management.
  • Military and Aerospace: Applied in embedded computing systems, mission-critical applications, and avionics systems for data processing, control, and communications.

Features:

  • Multi-Core Processing: Features multiple cores (likely dual-core or quad-core) to provide high processing power for demanding applications.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for rendering visual content and accelerating graphics-intensive tasks.
  • Memory Support: Supports DDR3 or DDR4 memory for high-speed data access and storage.
  • PCI Express Support: Provides PCI Express lanes for connecting to peripherals and expansion cards.
  • Power Efficiency: Designed for low power consumption to extend battery life in portable devices and reduce thermal management requirements in embedded systems.
  • Embedded Lifecycle Support: Offers extended product lifecycle support to ensure long-term availability and reliability.

Benefits:

  • High Performance: Delivers high processing power for demanding embedded applications.
  • Integration: Integrates CPU, GPU, and memory controller on a single chip, reducing system complexity and cost.
  • Reliability: Designed for long-term reliability in harsh environments.
  • Power Efficiency: Optimizes power consumption for energy-efficient operation.
  • Security Features: Implements security features such as Intel Trusted Execution Technology (TXT) to protect against unauthorized access and malware.

Additional Details:

The specific technical specifications of the FJ8066201930409 (e.g., clock speed, cache size, TDP) would require access to Intel's product documentation or ARK database. However, generally, these embedded processors are designed to operate within industrial temperature ranges and offer a range of I/O interfaces, including USB, SATA, and Ethernet.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess