EN
  • EN
  • DE

FWPXA270C5C520

Part No FWPXA270C5C520
Manufacturer Intel
Catalog OEM Parts (F - I)
Description FWPXA270C5C520 Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020330-FWPXA270C5C520
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FWPXA270C5C520 CAD Model

Description

The Intel FWPXA270C5C520 is a processor belonging to the Intel XScale family. These processors are designed for mobile and embedded applications, providing a balance of performance and power efficiency. The PXA270 is known for its robust multimedia capabilities and suitability for handheld devices.

Applications

  • Personal Digital Assistants (PDAs): Used in PDAs for running operating systems, applications, and managing user data.
  • Handheld Gaming Devices: Integrated into handheld gaming devices to provide processing power for games and multimedia content.
  • Mobile Internet Devices (MIDs): Used in MIDs for web browsing, multimedia playback, and other internet-related tasks.
  • Industrial Handhelds: Employed in industrial handheld devices for data collection, inventory management, and other field applications.
  • Embedded Control Systems: Used as a controller in some embedded systems where low power consumption and moderate processing power are required.

Features

  • XScale Architecture: Based on the Intel XScale microarchitecture, providing a balance of performance and power efficiency.
  • 520 MHz Clock Speed: Operates at a clock speed of 520 MHz, providing sufficient processing power for a variety of applications.
  • Integrated Memory Controller: Includes an integrated memory controller for efficient memory access.
  • LCD Controller: Features an integrated LCD controller for driving display panels.
  • Multimedia Acceleration: Offers hardware acceleration for multimedia tasks, such as video decoding and encoding.

Benefits

  • Low Power Consumption: Designed for low power consumption, extending battery life in mobile devices.
  • High Performance: Provides sufficient processing power for a wide range of applications, including multimedia and gaming.
  • Integrated Peripherals: Includes a variety of integrated peripherals, reducing the need for external components.
  • Small Form Factor: Available in a small form factor, making it suitable for compact mobile devices.
  • Enhanced Multimedia Capabilities: Offers enhanced multimedia capabilities, enabling smooth playback of video and audio content.

Additional Details

The FWPXA270C5C520 supports various operating systems, including Windows CE and Linux. It includes features such as dynamic voltage and frequency scaling to further reduce power consumption. The processor is typically packaged in a BGA (Ball Grid Array) package for surface mounting on a printed circuit board. Detailed specifications, including power consumption, operating temperature range, and pinout diagrams, can be found in the official Intel datasheet for the PXA270 processor family.

You May Also Be Interested in

Panasonic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess