EN
  • EN
  • DE

i5-1030G4

Part No i5-1030G4
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-1030G4 (6M Cache, 3.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953672-i5-1030G4
Series *
Ultra Librarian 3D Model Ultra Librarian i5-1030G4 CAD Model

Description

The Intel Core i5-1030G4 is a mobile processor designed for thin and light laptops, focusing on power efficiency and responsiveness. Part of the Ice Lake family, it's built on a 10nm process and incorporates Intel's Gen11 graphics for improved integrated graphics performance.

Applications:

  • Everyday computing: Well-suited for tasks like web browsing, document editing, and email.
  • Productivity applications: Capable of running office suites, collaboration tools, and other productivity software.
  • Streaming and multimedia consumption: Provides smooth playback of high-resolution video and audio.
  • Light gaming: Can handle some casual games and older titles at reasonable settings.
  • Portable workstations: Suitable for on-the-go professionals needing basic to moderate computing power.

Features:

  • Four cores and eight threads: Enables efficient multitasking and parallel processing.
  • 1.1 GHz base frequency: Provides a foundation for power-efficient operation.
  • 3.5 GHz Turbo Boost frequency: Dynamically increases clock speed for improved performance when needed.
  • 6 MB Intel Smart Cache: Reduces latency and improves data access speeds.
  • Intel Iris Plus Graphics G4: Integrated graphics provide a decent boost in graphical performance compared to previous generations.
  • Intel Turbo Boost Technology: Automatically increases clock speed when thermal headroom allows.
  • Intel Hyper-Threading Technology: Allows each physical core to handle two threads simultaneously.
  • DDR4 memory support: Supports fast and efficient memory access.

Benefits:

  • Improved performance: Offers a performance boost compared to previous-generation mobile processors.
  • Enhanced multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Energy efficiency: Consumes less power than older processors, extending battery life in laptops.
  • Integrated graphics: Provides adequate graphical performance for everyday tasks and light gaming.
  • Responsiveness: Provides a smooth and responsive user experience.

Additional Details:

The Intel Core i5-1030G4 has a configurable TDP (Thermal Design Power), typically ranging from 9W to 25W, allowing manufacturers to optimize for battery life or performance. It supports LPDDR4x memory for even greater power efficiency. The integrated Intel Iris Plus Graphics G4 supports DirectX 12 and provides improved performance in graphics-intensive applications and games compared to older Intel HD Graphics solutions. It is designed for laptops and 2-in-1 devices where portability and battery life are crucial.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess