EN
  • EN
  • DE

INTEL 338-BVKW - Intel Gold 6226R 2.9GHz 16C 22M

Part No INTEL 338-BVKW - Intel Gold 6226R 2.9GHz 16C 22M
Manufacturer Intel
Catalog CPU
Description Intel Gold 6226R 2.9GHz 16C 22M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423696-INTEL 338-BVKW - Intel Gold 6226R 2.9GHz 16C 22M
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL 338-BVKW - Intel Gold 6226R 2.9GHz 16C 22M CAD Model

Description

The INTEL 338-BVKW features the advanced Intel Xeon Gold 6226R processor, designed to deliver exceptional performance and scalability for the most demanding data center and enterprise workloads. Operating at 2.9GHz across 16 cores, it provides the computational power necessary for high-throughput applications, large databases, and intensive data analytics. The 22MB of Intel SmartCache significantly reduces latency in data access, improving performance efficiency for complex computing tasks. This processor stands out for its ability to support high-density deployments without compromising on performance, making it a prime choice for virtualized environments, cloud computing, and high-performance computing (HPC) applications. Its architectural enhancements and Intel Deep Learning Boost technology offer accelerated AI inference and training capabilities, providing a solid foundation for AI, ML, and data science workloads. The processor also features Intel's Turbo Boost Technology, allowing individual cores to exceed the base operating frequency to better handle peak loads. Moreover, it supports Intel Hyper-Threading Technology, essentially doubling the processing capacity by enabling each core to handle two instruction streams simultaneously. The comprehensive suite of Intel Virtualization Technologies (VT-x, VT-d) enhances virtualized workloads' efficiency, security, and manageability, highlighting its suitability for modern data-centric applications. With support for the latest DDR4 memory and Intel Optane Persistent Memory, businesses can achieve unprecedented memory bandwidth and capacity, enabling faster data access and processing. The Intel Xeon Gold 6226R presents a compelling option for enterprises looking to modernize their infrastructure with a processor that delivers breakthrough performance, flexibility, and security.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess