EN
  • EN
  • DE
  • IT

INTEL BRACKET-BLANK-LP - Blank Bracket Low Profile

Part No INTEL BRACKET-BLANK-LP - Blank Bracket Low Profile
Manufacturer Intel
Catalog Spare Parts
Description Blank Bracket Low Profile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1424020-INTEL BRACKET-BLANK-LP - Blank Bracket Low Profile
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BRACKET-BLANK-LP - Blank Bracket Low Profile CAD Model

Description

The INTEL BRACKET-BLANK-LP is a blank low-profile bracket designed for use in small form factor and mini-tower PCs where no expansion card is installed in a slot. This bracket's primary function is to cover open card slots on the back of the computer case, preventing dust, debris, and electromagnetic interference (EMI) from affecting the system's internal components. Constructed from high-quality materials, the bracket ensures a perfect fit and durability over time. Its design allows for easy installation and removal, offering flexibility for future upgrades or modifications to the system. By maintaining a closed environment inside the PC, this blank bracket helps in promoting better airflow and cooling efficiency, contributing to the overall stability and performance of the computer. It is an indispensable accessory for system builders, IT professionals, and enthusiasts who are committed to maintaining their systems in optimal condition.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGTB0N-BL - Multi Format Slimline DVD Writer Hitachi-LG GTB0N
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40098548 - Power Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJITSU-TAKEOUT - FUJITSU TAKEOUT
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B922 - Accessible Drive Bay Cover
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess