EN
  • EN
  • DE

INTEL DPS-460KB - 460W Rear to Front Power Supply

Part No INTEL DPS-460KB - 460W Rear to Front Power Supply
Manufacturer Intel
Catalog Power Supply Units
Description 460W Rear to Front Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1423993-INTEL DPS-460KB - 460W Rear to Front Power Supply
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL DPS-460KB - 460W Rear to Front Power Supply CAD Model

Description

The INTEL DPS-460KB, known as the 460W Rear to Front Power Supply, is a high-quality, reliable power supply unit (PSU) designed to meet the demanding power requirements of Intel server systems and other compatible hardware. With a 460-watt power capacity, this PSU ensures stable and efficient power delivery to your server's components, facilitating optimal performance and reliability. The DPS-460KB features a rear-to-front airflow configuration, which is crucial for maintaining the proper cooling and ventilation of server cabinets, especially in dense rack environments. This airflow design helps in effectively dispersing heat, thereby preventing overheating and ensuring a longer lifespan for the server's components. Additionally, this power supply is built with high-quality components and incorporates several protection features, such as over-voltage protection (OVP), under-voltage protection (UVP), short circuit protection (SCP), and over-power protection (OPP), safeguarding your investment against various power anomalies and fluctuations. Its compatibility with various Intel server chassis and systems makes it a convenient and reliable choice for system builders and IT professionals looking to upgrade or replace their server's power supply. Moreover, the DPS-460KB supports hot-swappable installation, allowing for easy replacement and maintenance without needing to power down the server, minimizing downtime and ensuring uninterrupted operation in critical environments. With its robust design, advanced cooling features, and protective circuitry, the Intel DPS-460KB 460W Rear to Front Power Supply is an essential component for businesses and data centers requiring stable and reliable power for their server infrastructure.

You May Also Be Interested in

CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess