EN
  • EN
  • DE

INTEL E-2124 - Intel E-2124 3.30GHz 4C 8M 71W

Part No INTEL E-2124 - Intel E-2124 3.30GHz 4C 8M 71W
Manufacturer Intel
Catalog CPU
Description Intel E-2124 3.30GHz 4C 8M 71W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423287-INTEL E-2124 - Intel E-2124 3.30GHz 4C 8M 71W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2124 - Intel E-2124 3.30GHz 4C 8M 71W CAD Model

Description

The Intel E-2124 is a compact and efficient processor, designed to deliver reliable performance for entry-level servers and workstations. With a 3.30 GHz base frequency and 4 cores, it offers a balanced combination of speed and core count to effectively handle day-to-day computing tasks and light workloads. Its thermal design power (TDP) stands at 71 Watts, efficiently managing energy consumption while providing the necessary computational power. The processor is equipped with an 8MB cache, enhancing the speed and efficiency with which it can access data and execute tasks. This makes it particularly adept at processing tasks more swiftly than processors with smaller caches. Supporting DDR4 memory, the E-2124 ensures faster data processing and has sufficient bandwidth to support multitasking and the demands of professional applications. This CPU also features built-in Intel UHD Graphics 630, enabling it to handle basic graphical tasks without the need for an external graphics card. Moreover, it supports ECC memory, adding an extra layer of data integrity, which is crucial for business-critical applications that cannot afford data mishaps. The Intel E-2124 is an ideal choice for small businesses and professionals looking for a processor that offers solid performance for everyday computing tasks without excessive power consumption.

You May Also Be Interested in

Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel E5-2695v2 2.40GHz 12C 30M 115W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess