EN
  • EN
  • DE

INTEL E-2244G - Intel E-2244G (3.80GHz/4C/71W) CPU

Part No INTEL E-2244G - Intel E-2244G (3.80GHz/4C/71W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2244G (3.80GHz/4C/71W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423759-INTEL E-2244G - Intel E-2244G (3.80GHz/4C/71W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2244G - Intel E-2244G (3.80GHz/4C/71W) CPU CAD Model

Description

The Intel E-2244G is a part of the Intel Xeon E family, specifically designed for entry-level servers and workstations that require high-speed processing and reliability. This quad-core processor runs at a base frequency of 3.80 GHz, delivering robust performance for business applications, database operations, and professional-grade computing tasks. The CPU boasts an efficient 71W Thermal Design Power (TDP), making it an ideal choice for systems where maintaining a balance between power and performance is necessary. It includes 8MB of Smart Cache, significantly enhancing data and instruction retrieval speeds, which directly impacts overall system efficiency and performance. The Intel E-2244G supports DDR4 memory up to 2666 MHz, providing substantial bandwidth for data-intensive applications and multitasking. It also features Intel Hyper-Threading Technology, allowing each core to process two threads simultaneously, effectively doubling the processing capacity for parallel tasks. Furthermore, the processor includes Intel Turbo Boost Technology, which automatically increases the processor's frequency for extra performance when needed. With these features, the Intel E-2244G is tailored for businesses looking for a cost-effective yet powerful computing solution to handle daily operations and computational demands.

You May Also Be Interested in

Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
DELL Xeon 6242R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess