EN
  • EN
  • DE

INTEL E-2334 - Intel E-2334 (3.40GHz/4C/65W) CPU

Part No INTEL E-2334 - Intel E-2334 (3.40GHz/4C/65W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2334 (3.40GHz/4C/65W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423285-INTEL E-2334 - Intel E-2334 (3.40GHz/4C/65W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2334 - Intel E-2334 (3.40GHz/4C/65W) CPU CAD Model

Description

The INTEL E-2334 CPU is engineered for efficiency and performance, ideal for entry-level servers and professional workstations. This processor features 4 cores and 4 threads, with a base frequency of 3.40 GHz to quickly handle everyday computing tasks and moderate workloads. With a thermal design power (TDP) of just 65W, it offers an excellent balance of performance to power consumption, making it an environmentally friendly choice for businesses focused on energy efficiency. The CPU is equipped with 8MB of Intel Smart Cache, facilitating faster data access for the cores and improving the responsiveness of applications. It supports DDR4 memory, enabling high-speed data processing and sufficient bandwidth for multitasking. The inclusion of Intel UHD Graphics P630 allows for basic graphical tasks, suitable for applications requiring visual outputs such as content creation lightly. It also features ECC memory support, enhancing system stability by preventing data corruption and ensuring reliable operation for mission-critical applications. The E-2334 is a compelling choice for small businesses and professionals seeking a processor that provides a solid foundation for a variety of workloads without compromising efficiency or reliability.

You May Also Be Interested in

Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel E5-2695v2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess