EN
  • EN
  • DE

INTEL E3-1230V6 - Intel E3-1230V6 3.50GHZ 4C 8M 72W

Part No INTEL E3-1230V6 - Intel E3-1230V6 3.50GHZ 4C 8M 72W
Manufacturer Intel
Catalog CPU
Description Intel E3-1230V6 3.50GHZ 4C 8M 72W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423236-INTEL E3-1230V6 - Intel E3-1230V6 3.50GHZ 4C 8M 72W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1230V6 - Intel E3-1230V6 3.50GHZ 4C 8M 72W CAD Model

Description

The INTEL E3-1230V6 presents a significant advancement in the Intel Xeon E3 lineup, catering to small and medium-sized business servers with its impressive performance capabilities. With 4 cores and an 8 MB cache, operating at a brisk 3.50GHz, this processor delivers excellent efficiency and speed for a wide range of server applications. Its 72W thermal design power (TDP) exemplifies the balance between performance and power efficiency, making it well-suited for environments where operational cost savings are a priority. This CPU supports DDR4 memory, which further enhances its efficiency by providing higher transfer rates at lower power compared to previous memory generations. The E3-1230V6 benefits from several key Intel technologies, including Hyper-Threading, which allows it to handle up to 8 threads simultaneously, improving multitasking and workload management. Intel Virtualization Technology is also supported, enabling robust virtualization solutions. Furthermore, Intel Turbo Boost Technology 2.0 is integrated, providing an automatic performance boost when required. This CPU is compatible with the Intel C232 and C236 chipsets, offering flexibility in building server systems optimized for a variety of roles, including virtualization, web serving, and file sharing, making it a versatile choice for small to medium-sized enterprises.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess