EN
  • EN
  • DE

INTEL E3-1260L - Intel E3-1260L 2.40GHz 4C 8M 45W

Part No INTEL E3-1260L - Intel E3-1260L 2.40GHz 4C 8M 45W
Manufacturer Intel
Catalog CPU
Description Intel E3-1260L 2.40GHz 4C 8M 45W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423175-INTEL E3-1260L - Intel E3-1260L 2.40GHz 4C 8M 45W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1260L - Intel E3-1260L 2.40GHz 4C 8M 45W CAD Model

Description

The Intel E3-1260L is a low-power, high-efficiency processor from Intel’s Xeon E3 family, designed for small business servers, workstations, and entry-level data centers. With a base clock speed of 2.40GHz, 4 cores, and 8MB of cache, this CPU delivers solid performance for day-to-day tasks, web hosting, and light applications. The standout feature of the E3-1260L is its low thermal design power (TDP) of 45 watts, making it an excellent choice for environments where power efficiency and lower heat output are priorities. Despite its efficiency-focused design, it does not compromise on performance features such as Intel Hyper-Threading Technology, which allows each core to handle two threads simultaneously, effectively enhancing system responsiveness and multitasking capabilities. The processor also supports Intel Virtualization Technology, simplifying virtualization tasks and improving security and manageability in virtualized computing environments. Its compatibility with Intel C200 series chipset motherboards means it can be easily integrated into a wide range of computing systems. The Intel E3-1260L represents a balanced choice for businesses seeking to optimize their computing operations with a processor that combines efficiency, performance, and value.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess