EN
  • EN
  • DE

VJ5106W240GXCMT

Part No VJ5106W240GXCMT
Manufacturer Vishay
Catalog RFID Antennas
Description VJ5106W240GXCMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Antennas
Mfr Vishay
Series VJ5106W240
Package Tape & Reel
Product Status Active
Frequency 2.4GHz ~ 2.5GHz
Size / Dimension 3.10mm L x 1.60mm W x 0.60mm H
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 902594-VJ5106W240GXCMT
Ultra Librarian 3D Model Ultra Librarian VJ5106W240GXCMT CAD Model

Description

The Vishay 902594-VJ5106W240GXCMT is an RFID antenna in the VJ5106W240 series.

  • Series: VJ5106W240
  • Application: RF and Wireless, RFID
  • Standard Package: 2,000 pieces
  • Packaging: Tape and Reel
  • Size/Dimension: 3.10mm L x 1.60mm W x 0.60mm H
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Manufacturer: Vishay
  • Product Status: Active

You May Also Be Interested in

DLP Design Inc.
RFID ANTENNA 13.56MHZ RND W/COAX
Need more? Email Us
Pulse
RF ANT 900MHZ/1.8GHZ CHIP SLD
Need more? Email Us
Premo
X/Y SMD RFID TRANSPONDER COIL EP
Lowest to $0.3784
Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.4998
Molex, LLC
RF ANT 2.4417GHZ/5.415GHZ PCB
Need more? Email Us
Molex, LLC
GPS L1/L5 & GLONASS 36MM STACKED
Need more? Email Us
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT / RFID Antenna 125kHz
Lowest to $0.8129
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3910 $58.6500
360+ $0.3209 $115.5240
560+ $0.3108 $174.0480
770+ $0.3008 $231.6160
995+ $0.2908 $289.3460
1,330+ $0.2607 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess