EN
  • EN
  • DE

INTEL E5-2650L - Intel E5-2650L 1.80GHz 8C 20M 70W

Part No INTEL E5-2650L - Intel E5-2650L 1.80GHz 8C 20M 70W
Manufacturer Intel
Catalog CPU
Description Intel E5-2650L 1.80GHz 8C 20M 70W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423268-INTEL E5-2650L - Intel E5-2650L 1.80GHz 8C 20M 70W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2650L - Intel E5-2650L 1.80GHz 8C 20M 70W CAD Model

Description

The Intel E5-2650L processor, belonging to the Xeon E5-2600 series, is engineered for balanced performance and energy efficiency. This low-power variant operates at 1.80GHz across 8 cores, making it ideal for eco-friendly data centers and enterprise applications that require a blend of computational power and power saving. With a 20MB cache, the E5-2650L efficiently manages data workflow, ensuring quick access to the most critical data and smooth performance for complex computations. Its 70W Thermal Design Power (TDP) signifies a design focused on reducing energy consumption while maintaining a high level of productivity. The processor supports Intel Hyper-Threading Technology, offering the capability to handle up to 16 threads simultaneously, which facilitates efficient multitasking and enhances application responsiveness. Additionally, the E5-2650L is compatible with DDR3 memory, providing a balance between speed and cost-effectiveness. Built on Intel's 32nm lithography, this processor embodies the ideal combination of performance, power efficiency, and cost, making it suitable for businesses looking to optimize their computing resources while maintaining a smaller carbon footprint. Its reliability and efficiency make it a preferred choice for supporting a wide range of server and workstation tasks, from virtualization and cloud computing to database management and business intelligence applications.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess