EN
  • EN
  • DE

INTEL E5-2690V4 - Intel E5-2690v4 2.6GHz 14C 35M 135W

Part No INTEL E5-2690V4 - Intel E5-2690v4 2.6GHz 14C 35M 135W
Manufacturer Intel
Catalog CPU
Description Intel E5-2690v4 2.6GHz 14C 35M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423516-INTEL E5-2690V4 - Intel E5-2690v4 2.6GHz 14C 35M 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2690V4 - Intel E5-2690v4 2.6GHz 14C 35M 135W CAD Model

Description

The INTEL E5-2690V4 processor belongs to the esteemed Intel Xeon E5-2600 v4 product family, offering stellar performance for enterprise-grade servers and high-end workstations. With a base clock speed of 2.6GHz and 14 cores under its belt, this CPU is engineered to efficiently manage extensive computing tasks, from sophisticated scientific simulations and data analysis to professional-grade multimedia content creation. The processor harnesses the power of Intel's Hyper-Threading Technology, allowing it to handle up to 28 threads concurrently, significantly boosting its capacity to perform in multi-threaded applications and environments that demand high parallel processing capabilities. Featuring a generous 35MB of cache, the E5-2690V4 markedly decreases the latency involved in fetching data from the main memory, facilitating quicker execution of instructions and an overall increase in application performance. Its thermal design power (TDP) of 135W is indicative of the processor's high performance and energy consumption ratio, requiring effective thermal solutions in server and workstation configurations. It supports Intel Turbo Boost Technology 2.0, enabling the CPU to exceed its base operating frequency when necessary, optimizing performance according to workload demands. Moreover, it accommodates advanced features such as Intel vPro Technology and Virtualization Technology (VT-x), bolstering its utility in secure and adaptable server deployments. The extensive core count, combined with its advanced technological capabilities, renders the E5-2690V4 an excellent choice for organizations seeking to elevate their computing infrastructure to handle intensive computational workloads efficiently.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess