EN
  • EN
  • DE

INTEL E5620 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI

Part No INTEL E5620 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI
Manufacturer Intel
Catalog CPU
Description Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423743-INTEL E5620 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5620 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI CAD Model

Description

The INTEL E5620 stands as a testament to Intel's enduring legacy in advancing server processor technology. This quad-core Xeon processor, clocking in at 2.4GHz, is built to tackle the demanding environments of enterprise-level computing and data processing. Featuring a substantial 12MB of SmartCache, it adeptly handles large datasets, improving overall processing efficiency and speed. The integration of a 5.86 GT/s Intel QuickPath Interconnect (QPI) represents a significant leap in communication speed between the processor and the memory controller hub, enhancing bandwidth and reducing latency in multi-processor configurations. With a thermal design power (TDP) of 80W, the E5620 is engineered for optimal performance per watt, a critical factor in reducing operational costs in data centers. This processor supports advanced virtualization technologies, facilitating efficient resource utilization and improved system isolation, crucial for cloud computing and virtualized environments. The E5620's robust feature set, including support for ECC memory and Intel's Trusted Execution Technology, ensures reliability, security, and performance, making it an ideal choice for servers and workstations that demand high throughput and resilience.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess