EN
  • EN
  • DE

INTEL GOLD5218R - Intel Gold 5218R 2.1GHz 20C 27.5M 125W

Part No INTEL GOLD5218R - Intel Gold 5218R 2.1GHz 20C 27.5M 125W
Manufacturer Intel
Catalog CPU
Description Intel Gold 5218R 2.1GHz 20C 27.5M 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423374-INTEL GOLD5218R - Intel Gold 5218R 2.1GHz 20C 27.5M 125W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD5218R - Intel Gold 5218R 2.1GHz 20C 27.5M 125W CAD Model

Description

The Intel Gold 5218R processor is a robust piece of technology designed to address the rigorous demands of contemporary data centers and hybrid cloud infrastructures. Clocking in at 2.1GHz across 20 cores, this powerhouse CPU excels in throughput and parallel processing, capable of handling numerous threads simultaneously for efficient multitasking and application performance. It maintains a thermal design power (TDP) of 125W, balancing high computational output with energy efficiency. The processor harbors 27.5MB of smart cache, greatly reducing the latency involved in accessing frequently required data and thereby optimizing the overall speed of operations. Part of Intel's renowned Xeon Scalable family, the 5218R comes equipped with cutting-edge features such as Intel Turbo Boost Technology for dynamic scaling of clock speeds based on the workload, Intel Hyper-Threading for improved multitasking, and support for the latest DDR4 memory, ensuring a high bandwidth for data flow. This CPU is particularly tailored for critical enterprise tasks that demand reliability, including virtualized infrastructure, high-performance computing, and large databases. Its security features safeguard against data corruption and unauthorized access, making it a trusted engine for businesses prioritizing data protection. The Intel Gold 5218R embodies the pinnacle of processor engineering, offering a versatile platform for organizations to build their IT infrastructure upon.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess