EN
  • EN
  • DE

INTEL GOLD6242 - Intel Gold 6242 2.8GHz 16C 22M 150W

Part No INTEL GOLD6242 - Intel Gold 6242 2.8GHz 16C 22M 150W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6242 2.8GHz 16C 22M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423366-INTEL GOLD6242 - Intel Gold 6242 2.8GHz 16C 22M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6242 - Intel Gold 6242 2.8GHz 16C 22M 150W CAD Model

Description

The Intel Gold 6242 CPU is a critical component of Intel's second-generation Xeon Scalable Processor lineup, also known as 'Cascade Lake'. This high-performance processor is engineered to tackle the most challenging data center, enterprise, and cloud computing workloads, offering a superb mix of efficiency, flexibility, and power. The Gold 6242 features 16 cores and operates at a base frequency of 2.8GHz, presenting a potent mix of multi-core performance and speed to handle intense computational tasks, high-end virtualized environments, and data-demanding applications. It is adept at managing a significant workload with enhanced efficiency, thanks to Intel's Hyper-Threading Technology, which allows processing of up to 32 threads simultaneously. This capability ensures optimal use of each core, delivering faster processing speeds and improved system multitasking. The processor is equipped with a 22MB L3 cache, reducing the time needed to access frequently used data and instructions, thus speeding up response times and overall system performance. With a Thermal Design Power (TDP) of 150W, the Gold 6242 carefully balances between power consumption and performance, suitable for data centers focused on maintaining energy efficiency without compromising on computational power. It supports fast DDR4 memory and is compatible with Intel's Optane DC Persistent Memory, providing increased data processing speeds and memory capacity, crucial for handling large datasets and accelerating workload processing times. The Gold 6242 incorporates advanced security features, including Intel's Software Guard Extensions (SGX) for secure data operations and Virtualization Technology (VT) for creating secure and isolated virtual environments. An excellent choice for businesses aiming to upgrade their computing infrastructure, the Intel Gold 6242 offers impressive performance for a variety of intensive applications, including cloud computing, AI, and analytics workloads.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess