EN
  • EN
  • DE

INTEL SLBWZ - Intel E5645 2.4GHz 6C 12M 80W

Part No INTEL SLBWZ - Intel E5645 2.4GHz 6C 12M 80W
Manufacturer Intel
Catalog CPU
Description Intel E5645 2.4GHz 6C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423522-INTEL SLBWZ - Intel E5645 2.4GHz 6C 12M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBWZ - Intel E5645 2.4GHz 6C 12M 80W CAD Model

Description

The Intel SLBWZ model, featuring the Intel E5645 processor, is part of the Xeon 5600 series, optimized for mid-range enterprise servers and workstations. This processor strikes an excellent balance between performance, power efficiency, and cost, making it a popular choice for businesses looking to upgrade their IT infrastructure without breaking the bank. Operating at a base frequency of 2.4GHz, the E5645 includes 6 cores and 12 threads, courtesy of Intel's Hyper-Threading Technology. This enables it to handle concurrent workloads efficiently, making it ideal for virtualization, database management, and business applications. The processor has a thermal design power (TDP) of 80W, optimizing the balance between performance and energy consumption. With a 12MB SmartCache, the E5645 significantly reduces the time to access data, enhancing the overall system performance. It supports triple-channel DDR3 memory, allowing for higher data transfer rates and improved memory bandwidth which is critical for memory-intensive applications. The Intel E5645 offers advanced security features, including Intel AES New Instructions (AES-NI) for secure data encryption and decryption without sacrificing performance. Additionally, it supports Intel Virtualization Technology (VT-x), enabling multiple operating systems and applications to run on separate partitions. The E5645's compatibility with Intel's 5520 and 5500 series chipsets provides businesses with flexibility in server configuration and the ability to tailor systems to meet their specific needs. Its robust performance, coupled with Intel's reliability and support, makes the E5645 a solid choice for enterprises seeking to enhance their computing capabilities.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess