EN
  • EN
  • DE

INTEL SR154 - Intel E3-1220v3 3.10GHz 4C 8M 80W

Part No INTEL SR154 - Intel E3-1220v3 3.10GHz 4C 8M 80W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E3-1220 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423102-INTEL SR154 - Intel E3-1220v3 3.10GHz 4C 8M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR154 - Intel E3-1220v3 3.10GHz 4C 8M 80W CAD Model

Description

The Intel SR154, more commonly known as the Intel Xeon E3-1220v3, is a quad-core processor designed for entry-level servers and workstation solutions. It operates at a base frequency of 3.10GHz and does not support Intel's Hyper-Threading technology, meaning it handles four threads simultaneously. This processor is part of Intel's Haswell architecture and is built on a 22nm process, offering improvements in power efficiency and performance over the previous generation. With an 8MB SmartCache, it ensures faster access times to frequently used data, improving responsiveness and efficiency of applications. The E3-1220v3 has a thermal design power (TDP) of 80 watts, indicating its maximum power consumption under full workload, requiring effective cooling solutions in compact server environments. It supports up to 32GB of DDR3 or DDR3L memory in two channels, with a maximum memory bandwidth of 25.6 GB/s, which is critical for running memory-intensive applications smoothly. The processor includes Intel Virtualization Technology (VT-x), which enhances its capability to run multiple virtual environments efficiently, making it a fitting choice for small businesses looking for cost-effective server solutions. Additionally, it features Intel's Turbo Boost Technology 2.0, which allows the processor to dynamically increase its operating frequency to improve performance under heavy workloads. The Intel E3-1220v3 integrates Intel's HD Graphics P4600, offering basic graphical outputs for server systems that require visual display capabilities. Overall, the Intel SR154 offers a solid performance foundation for server and workstation roles, particularly in environments where energy efficiency and cost-effectiveness are priorities.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess