EN
  • EN
  • DE

INTEL SR1AQ - Intel E5-1650v2 3.50GHz 6C 12M 130W

Part No INTEL SR1AQ - Intel E5-1650v2 3.50GHz 6C 12M 130W
Manufacturer Intel
Catalog CPU
Description Intel E5-1650v2 3.50GHz 6C 12M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423701-INTEL SR1AQ - Intel E5-1650v2 3.50GHz 6C 12M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1AQ - Intel E5-1650v2 3.50GHz 6C 12M 130W CAD Model

Description

The Intel E5-1650v2 is a powerhouse CPU from Intel's prestigious Xeon E5-1600 v2 series, optimized for professional workstations and servers that require high levels of processing performance. This processor operates at a base frequency of 3.50GHz, with the capability to boost performance further through Intel's Turbo Boost Technology, depending on the workload and thermal conditions. It features 6 cores and 12 threads, leveraging hyper-threading technology to efficiently handle parallel tasks and demanding applications, making it ideal for video editing, 3D rendering, and complex scientific computations. The E5-1650v2 comes equipped with a 12M SmartCache that significantly reduces latency and improves data access speeds, enhancing overall system responsiveness. Its thermal design power (TDP) is rated at 130W, reflecting its energy consumption and heat output under maximum operational load, which is crucial for planning appropriate cooling solutions. This processor supports DDR3 memory up to 1866 MHz, ensuring compatibility with high-performance memory modules for faster data processing and system performance. It is built on Intel's 22nm architecture, providing an efficient blend of performance and power consumption, suitable for environments where power efficiency is as critical as processing power. The E5-1650v2 uses the FCLGA2011 socket, allowing for flexibility in motherboard selection and future upgrades. Its performance and capabilities make it a versatile choice for users looking to build or upgrade a high-end workstation or server.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess