EN
  • EN
  • DE

INTEL SR1XP - Intel E5-2680v3 2.50GHz 12C 30M 120W 2.5GHz/2133MHz/30MB

Part No INTEL SR1XP - Intel E5-2680v3 2.50GHz 12C 30M 120W 2.5GHz/2133MHz/30MB
Manufacturer Intel
Catalog CPU
Description Intel E5-2680v3 2.50GHz 12C 30M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423483-INTEL SR1XP - Intel E5-2680v3 2.50GHz 12C 30M 120W 2.5GHz/2133MHz/30MB
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1XP - Intel E5-2680v3 2.50GHz 12C 30M 120W 2.5GHz/2133MHz/30MB CAD Model

Description

The Intel E5-2680v3, identified by its code SR1XP, is an integral part of the Intel Xeon E5-2600 v3 product family, tailored for dual-socket server and workstation platforms. Boasting a base frequency of 2.50GHz across its 12 cores, this processor is adept at handling demanding workloads, with a significant emphasis on efficiency and scalability. This model comes with a thermal design power (TDP) of 120 watts, which ensures a balance between powerful performance and energy efficiency. The 12 cores, together with Hyper-Threading technology enabling 24 threads, make this CPU highly capable for multi-threaded applications and virtualized environments requiring a large number of threads. It supports DDR4 memory at 2133MHz, offering faster data transfer rates and higher bandwidth compared to previous generations. The substantial 30MB of L3 cache aids in decreasing latency when accessing frequently used data, thus speeding up processing tasks. The E5-2680v3 is built on Intel's 22nm technology and supports Intel vPro Technology, Trusted Execution Technology, and Virtualization Technology (VT-x and VT-d), providing a secure and flexible platform for today's computing environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess