EN
  • EN
  • DE

INTEL SR2NA - Intel E5-2687WV4 3.0GHz 12C 30M 160W

Part No INTEL SR2NA - Intel E5-2687WV4 3.0GHz 12C 30M 160W
Manufacturer Intel
Catalog CPU
Description Intel E5-2687WV4 3.0GHz 12C 30M 160W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423110-INTEL SR2NA - Intel E5-2687WV4 3.0GHz 12C 30M 160W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2NA - Intel E5-2687WV4 3.0GHz 12C 30M 160W CAD Model

Description

The INTEL SR2NA, featuring the Intel E5-2687WV4 processor, is a high-performance CPU designed for demanding applications and workloads. Operating at a base frequency of 3.0GHz, this 12-core processor is capable of handling complex multi-threaded tasks with ease, making it ideal for workstations, high-end gaming, and server environments. With a significant 30MB of smart cache, it efficiently stores frequently accessed data, reducing wait times and improving processing speed. The CPU boasts a Thermal Design Power (TDP) of 160W, providing a balanced performance-power ratio for energy-efficient operation without sacrificing performance. Built on Intel's advanced microarchitecture, it supports cutting-edge technology features such as Intel Turbo Boost Technology, improving performance under heavy loads, and Intel Hyper-Threading Technology, allowing each core to handle multiple threads. This processor also integrates advanced security features, including Intel AES New Instructions (Intel AES-NI) for robust encryption and decryption without compromising system performance. The INTEL SR2NA is a powerhouse CPU designed to meet the needs of professional environments demanding top-tier processing capability.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess