EN
  • EN
  • DE

INTEL SR2P0 - Intel E5-2603v4 1.7GHz 6C 15MB 80W

Part No INTEL SR2P0 - Intel E5-2603v4 1.7GHz 6C 15MB 80W
Manufacturer Intel
Catalog CPU
Description Intel E5-2603v4 1.7GHz 6C 15MB 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423302-INTEL SR2P0 - Intel E5-2603v4 1.7GHz 6C 15MB 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2P0 - Intel E5-2603v4 1.7GHz 6C 15MB 80W CAD Model

Description

The INTEL SR2P0 featuring the Xeon E5-2603v4 processor, represents a cost-effective yet powerful solution for entry-level servers and workstations. Built on the 14nm Broadwell-EP microarchitecture, this CPU offers an excellent balance between performance and power consumption. With six cores operating at a frequency of 1.7GHz, it provides a solid foundation for applications that benefit from multiple cores but do not require high clock speeds. The 15MB of smart cache is adept at reducing latency when accessing frequently used data, bolstering efficiency for a wide range of tasks from web serving to certain types of data processing. Notably efficient, with a thermal design power (TDP) of only 80W, it facilitates lower energy consumption, which is particularly advantageous for organizations looking to optimize operational costs over many servers. While it does not support Hyper-Threading or Turbo Boost, features found in higher-end Xeon models, the E5-2603v4 stands out for its reliability and efficiency in handling base-level computing requirements. This processor supports ECC memory, an essential feature for preventing data corruption and ensuring system stability, making it ideal for critical applications that run around the clock. Compatibility with the FCLGA2011-3 socket means it can easily integrate into existing server ecosystems, providing a straightforward option for system upgrades or expansions. Ultimately, the Intel E5-2603v4 is well-suited for businesses seeking a pragmatic solution for their computing infrastructure, offering reliable performance where it matters most.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess