EN
  • EN
  • DE

INTEL SRKJ8 - Intel Platinum 8352S 2.2GHz 32C 48M 205W

Part No INTEL SRKJ8 - Intel Platinum 8352S 2.2GHz 32C 48M 205W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8352S 2.2GHz 32C 48M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423254-INTEL SRKJ8 - Intel Platinum 8352S 2.2GHz 32C 48M 205W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKJ8 - Intel Platinum 8352S 2.2GHz 32C 48M 205W CAD Model

Description

The INTEL SRKJ8, branded as the Intel Xeon Platinum 8352S, stands at the pinnacle of Intel's 3rd Generation Xeon Scalable Processor lineup, offering unmatched performance for the most demanding enterprise and cloud workloads. Equipped with an impressive 32 cores and operating at a base frequency of 2.2GHz, this processor is designed to handle complex, multi-threaded applications such as high-performance computing (HPC), advanced analytics, artificial intelligence (AI), and in-memory databases with unparalleled efficiency. The inclusion of 48MB of Intel Smart Cache significantly reduces latency and accelerates data access times, enhancing overall system performance. With a thermal design power (TDP) of 205W, the Xeon Platinum 8352S is optimized for high-density, high-performance environments where compute resource maximization is critical. This CPU supports Intel's Deep Learning Boost (DL Boost) technology, which accelerates AI inference and training workloads, offering a boost to AI-driven tasks. Additionally, it features Intel’s Turbo Boost Technology, allowing for dynamic scaling of CPU performance to meet the demands of varied workloads. The Xeon Platinum 8352S operates within a scalable ecosystem, supporting six memory channels for DDR4-3200 memory, increasing throughput and reducing data bottlenecks. Its support for PCIe Gen 4 enhances connectivity and bandwidth for data-intensive applications, making it an ideal processor for organizations looking to future-proof their IT infrastructure with cutting-edge technology.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess