EN
  • EN
  • DE

INTEL SRKN0 - Intel E-2386G (3.50GHz/6C/95W) CPU

Part No INTEL SRKN0 - Intel E-2386G (3.50GHz/6C/95W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2386G (3.50GHz/6C/95W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423212-INTEL SRKN0 - Intel E-2386G (3.50GHz/6C/95W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKN0 - Intel E-2386G (3.50GHz/6C/95W) CPU CAD Model

Description

The INTEL SRKN0, identified as the Intel E-2386G, is a powerful processor geared towards workstation and server markets. This CPU is part of the Intel Xeon E series, designed for professional applications that demand reliability, performance, and enhanced graphics capabilities. Operating at a base frequency of 3.50GHz and equipped with 6 cores, the E-2386G excels in environments where single-threaded performance and efficient multi-tasking are essential. It has a TDP of 95W, ensuring a balanced performance-power consumption ratio that benefits energy-conscious setups. With an 8MB cache, this processor can handle data-intensive tasks more efficiently, accelerating access to critical information. The E-2386G supports DDR4 memory, which provides improved bandwidth and power efficiency compared to previous generations, enhancing overall system speed and responsiveness. This processor includes Intel's UHD Graphics P630, offering decent graphics capabilities for professional visualization, 3D rendering, and video editing. It also features advanced technologies such as Intel vPro, which provides robust security and manageability features, making it suitable for enterprise environments. The Intel E-2386G is a versatile choice for professionals looking for a processor that balances performance, power efficiency, and enhanced graphics in compute-intensive applications.

You May Also Be Interested in

Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2695v2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess