EN
  • EN
  • DE

INTEL SRKXH - Intel SILVER 4316 2.30GHz 20C 10M 150W

Part No INTEL SRKXH - Intel SILVER 4316 2.30GHz 20C 10M 150W
Manufacturer Intel
Catalog CPU
Description Intel SILVER 4316 2.30GHz 20C 10M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423482-INTEL SRKXH - Intel SILVER 4316 2.30GHz 20C 10M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKXH - Intel SILVER 4316 2.30GHz 20C 10M 150W CAD Model

Description

The INTEL SRKXH features the Intel SILVER 4316 processor, a component of Intel's Xeon Scalable family, specifically designed to meet the demands of modern data centers and cloud computing environments. Operating at a base frequency of 2.30GHz, this processor boasts 20 cores, enabling outstanding multitasking and parallel processing capabilities ideal for multi-user environments and server applications that require handling numerous tasks simultaneously. The Intel SILVER 4316 differentiates itself with a relatively modest 13.75MB of L3 cache, focusing on efficient processing across a large number of cores rather than cache size. It exhibits a Thermal Design Power (TDP) of 150 watts, indicating a higher energy consumption commensurate with its high core count and processing capabilities. This processor incorporates Intel's 14nm process technology, optimizing performance and power efficiency. Key features include support for Intel Hyper-Threading Technology, enabling the processor to handle up to 40 threads concurrently, significantly enhancing its performance in multi-threaded applications and virtualized environments. It also supports Intel Turbo Boost Technology 2.0, which can dynamically increase the processor's frequency based on workload demands and thermal headroom, further boosting performance when necessary. The Intel SILVER 4316 is compatible with the LGA3647 socket, ensuring it can be used with a wide range of motherboards designed for the Intel Xeon Scalable platform, boasting compatibility with six-channel DDR4 memory, and offering extensive I/O and network capabilities. Designed for scalability and flexibility, the Intel SILVER 4316 is ideal for enterprises seeking a processor that can deliver high-density computing power for cloud, storage, and networking applications, providing an optimal balance between performance, power consumption, and total cost of ownership.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess