EN
  • EN
  • DE

2SC4667-0(TE85R)

Part No 2SC4667-0(TE85R)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037178-2SC4667-0(TE85R)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4667-0(TE85R) CAD Model

Description

The 2SC4667-0(TE85R) is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-frequency amplifier applications and oscillator circuits. The device is known for its low noise figure and high gain characteristics at high frequencies, making it suitable for sensitive receiver and amplifier designs.

Applications

  • High-frequency amplifiers
  • Oscillator circuits
  • RF front-end amplifiers
  • Mixer circuits
  • Communication equipment

Features

  • Low noise figure
  • High gain
  • High transition frequency
  • Small signal amplifier
  • Surface mount package

Benefits

  • Improved signal sensitivity: Low noise figure enhances the ability to amplify weak signals without adding significant noise.
  • Increased signal strength: High gain provides strong amplification of the input signal.
  • Suitable for high-frequency applications: High transition frequency enables use in high-frequency circuits.
  • Compact design: Small surface mount package allows for dense circuit designs.
  • Reliable performance: Toshiba's manufacturing process ensures reliable and consistent performance.

Additional Details

The 2SC4667-0(TE85R) is typically supplied in a small surface-mount package, such as the SOT-23 or similar. The transistor is designed to operate with a collector-emitter voltage (VCEO) and collector current (IC) within specified limits. The transition frequency (fT) is a key parameter indicating the frequency at which the gain of the transistor starts to decrease. This device is optimized for low-power signal amplification. The datasheet provides detailed specifications regarding DC and AC characteristics, thermal resistance, and maximum ratings. The 'TE85R' suffix likely indicates tape and reel packaging for automated assembly. As a small signal transistor, it is crucial to observe the maximum ratings to prevent damage to the device.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess